Vishay PR02000204703JA100 Resistor
Vishay PR02000204703JA100 Resistor
470 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
470 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Win Source Part Number: 992836-PR02000204703
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 470 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4804TB,BC4804CT
RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 470000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000204703JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 470000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 470000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000204703JA10
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835833 | 6835833P | BC4804CT-ND | 992836-PR02000204703JA100 | 53-PR02000204703JA100 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Through-Hole 2 W 470000 ohm Resistor |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | METAL FILM | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS | |
| Resistance Range | 470000 ohms | 470000 ohms | 470000 ohms | ||
| Power Rating | 2 watts | 2 watts | 2 watts |