Vishay Precision Group Through Hole Resistors PR02000204702JR500

Description
Vishay PR02000204702JR500
Request a Quote Datasheet
Description
Vishay PR02000204702JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513917P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513917P
Through Hole Resistors 2513917P
Vishay PR02000204702JR500

Vishay PR02000204702JR500

Supplier's Site
Through Hole Resistors - 2513917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513917
Through Hole Resistors 2513917
Vishay PR02000204702JR500

Vishay PR02000204702JR500

Supplier's Site
Through Hole Resistors - 2513916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513916
Through Hole Resistors 2513916
Vishay PR02000204702JR500

Vishay PR02000204702JR500

Supplier's Site
Through Hole Resistors - 56-PR02000204702JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000204702JR500CT-ND
Through Hole Resistors 56-PR02000204702JR500CT-ND
47 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000204702JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000204702JR500TR-ND
Through Hole Resistors 56-PR02000204702JR500TR-ND
47 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

47 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 47 Kohm, 2 W, 5%; Resistance Vishay - 94C2520 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Kohm, 2 W, 5%; Resistance Vishay
94C2520
Metal Film Resistor, 47 Kohm, 2 W, 5%; Resistance Vishay 94C2520
METAL FILM RESISTOR, 47 KOHM, 2 W, 5%; Resistance:47kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47 KOHM, 2 W, 5%; Resistance:47kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47Kohm, 2W, 5%, Full Reel; Resistance Vishay - 25R4255 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 2W, 5%, Full Reel; Resistance Vishay
25R4255
Metal Film Resistor, 47Kohm, 2W, 5%, Full Reel; Resistance Vishay 25R4255
METAL FILM RESISTOR, 47KOHM, 2W, 5%, FULL REEL; Resistance:47kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 2W, 5%, FULL REEL; Resistance:47kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed - 70121843 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
70121843
Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed 70121843
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 2513917P 56-PR02000204702JR500CT-ND 94C2520 70121843
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 47 Kohm, 2 W, 5%; Resistance Vishay Resistor;Metal Film;Res 47 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details