Vishay Precision Group Through Hole Resistors PR02000204701JR500

Description
Vishay PR02000204701JR500
Request a Quote Datasheet
Description
Vishay PR02000204701JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513915
Through Hole Resistors 2513915
Vishay PR02000204701JR500

Vishay PR02000204701JR500

Supplier's Site
Through Hole Resistors - 2513914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513914
Through Hole Resistors 2513914
Vishay PR02000204701JR500

Vishay PR02000204701JR500

Supplier's Site
Through Hole Resistors - 2513915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513915P
Through Hole Resistors 2513915P
Vishay PR02000204701JR500

Vishay PR02000204701JR500

Supplier's Site
Through Hole Resistors - 56-PR02000204701JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000204701JR500CT-ND
Through Hole Resistors 56-PR02000204701JR500CT-ND
4.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000204701JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000204701JR500TR-ND
Through Hole Resistors 56-PR02000204701JR500TR-ND
4.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed - 70121836 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
70121836
Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed 70121836
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 4.7 Kohm, 2 W, 5%, Full Reel; Resistance Vishay - 02M8649 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7 Kohm, 2 W, 5%, Full Reel; Resistance Vishay
02M8649
Metal Film Resistor, 4.7 Kohm, 2 W, 5%, Full Reel; Resistance Vishay 02M8649
METAL FILM RESISTOR, 4.7 KOHM, 2 W, 5%, FULL REEL; Resistance:4.7kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7 KOHM, 2 W, 5%, FULL REEL; Resistance:4.7kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 4.7 Kohm, 2 W, 5%; Resistance Vishay - 94C2513 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.7 Kohm, 2 W, 5%; Resistance Vishay
94C2513
Metal Film Resistor, 4.7 Kohm, 2 W, 5%; Resistance Vishay 94C2513
METAL FILM RESISTOR, 4.7 KOHM, 2 W, 5%; Resistance:4.7kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 4.7 KOHM, 2 W, 5%; Resistance:4.7kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 2513915 56-PR02000204701JR500CT-ND 70121836 02M8649 94C2513
Product Name Through Hole Resistors Through Hole Resistors Resistor;Metal Film;Res 4.7 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 4.7 Kohm, 2 W, 5%, Full Reel; Resistance Vishay Metal Film Resistor, 4.7 Kohm, 2 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leads Axial Leaded
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details