The Win Source Electronics part number 1374838-PR0200020470
4.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
4.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Win Source Part Number: 1374838-PR0200020470
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR02
Features: Automotive AEC-Q200
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 4.7 kOhms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Vishay PR02000204701JA100 Resistor
Vishay PR02000204701JA100 Resistor
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | BC4802CT-ND | 1374838-PR02000204701JA100 | 6835754 | 6835754P |
| Product Name | Through Hole Resistors | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | Metal film | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % |