Vishay Precision Group Through Hole Resistors PR02000204700JR500

Description
470 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
470 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000204700JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000204700JR500CT-ND
Through Hole Resistors 56-PR02000204700JR500CT-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

470 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000204700JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000204700JR500TR-ND
Through Hole Resistors 56-PR02000204700JR500TR-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

470 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513912
Through Hole Resistors 2513912
Vishay PR02000204700JR500

Vishay PR02000204700JR500

Supplier's Site
Through Hole Resistors - 2513913P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513913P
Through Hole Resistors 2513913P
Vishay PR02000204700JR500

Vishay PR02000204700JR500

Supplier's Site
Through Hole Resistors - 2513913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513913
Through Hole Resistors 2513913
Vishay PR02000204700JR500

Vishay PR02000204700JR500

Supplier's Site
2W 500V Resistor - 53-PR02000204700JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-PR02000204700JR500
2W 500V Resistor 53-PR02000204700JR500
Metal Film Resistor 470R 5% 2W 500V Axial T/H Product overview: PR02000204700JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000204700JR50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor 470R 5% 2W 500V Axial T/H Product overview: PR02000204700JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000204700JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374603-PR02000204700JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374603-PR02000204700JR500
Resistors - Through Hole Resistors 1374603-PR02000204700JR500
Win Source Part Number: 1374603-PR0200020470 0JR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR02 Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 470 Ohms Power (Watts): 2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374603-PR02000204700JR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR02
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 470 Ohms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed - 70121832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
70121832
Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed 70121832
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 470 Ohm, 2W, 5%, Full Reel; Resistance Vishay - 25R4254 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 2W, 5%, Full Reel; Resistance Vishay
25R4254
Metal Film Resistor, 470 Ohm, 2W, 5%, Full Reel; Resistance Vishay 25R4254
METAL FILM RESISTOR, 470 OHM, 2W, 5%, FULL REEL; Resistance:470ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 2W, 5%, FULL REEL; Resistance:470ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 470 Ohm, 2 W, 5%; Resistance Vishay - 94C2523 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 2 W, 5%; Resistance Vishay
94C2523
Metal Film Resistor, 470 Ohm, 2 W, 5%; Resistance Vishay 94C2523
METAL FILM RESISTOR, 470 OHM, 2 W, 5%; Resistance:470ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 2 W, 5%; Resistance:470ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR02000204700JR500CT-ND 2513912 53-PR02000204700JR500 1374603-PR02000204700JR500 70121832 25R4254
Product Name Through Hole Resistors Through Hole Resistors 2W 500V Resistor Resistors - Through Hole Resistors Resistor;Metal Film;Res 470 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 470 Ohm, 2W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details