Vishay Precision Group 2W 39 Ohm 500V Resistor PR02000203909JR500

Description
Metal Film Resistor, 2W, 5%, 39 Ohm, 500V, Axial Product overview: PR02000203909JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 39 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 39 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203909JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistor, 2W, 5%, 39 Ohm, 500V, Axial Product overview: PR02000203909JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 39 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 39 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203909JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W 39 Ohm 500V Resistor - 53-PR02000203909JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 39 Ohm 500V Resistor
53-PR02000203909JR500
2W 39 Ohm 500V Resistor 53-PR02000203909JR500
Metal Film Resistor, 2W, 5%, 39 Ohm, 500V, Axial Product overview: PR02000203909JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 39 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 39 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203909JR50 0 can be used for catalog matching and distributor lookup.

Metal Film Resistor, 2W, 5%, 39 Ohm, 500V, Axial Product overview: PR02000203909JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 39 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 39 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203909JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR02000203909JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203909JR500TR-ND
Through Hole Resistors 56-PR02000203909JR500TR-ND
39 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

39 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000203909JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203909JR500CT-ND
Through Hole Resistors 56-PR02000203909JR500CT-ND
39 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

39 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513909P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513909P
Through Hole Resistors 2513909P
Vishay PR02000203909JR500

Vishay PR02000203909JR500

Supplier's Site
Through Hole Resistors - 2513909 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513909
Through Hole Resistors 2513909
Vishay PR02000203909JR500

Vishay PR02000203909JR500

Supplier's Site
Through Hole Resistors - 2513908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513908
Through Hole Resistors 2513908
Vishay PR02000203909JR500

Vishay PR02000203909JR500

Supplier's Site
Metal Film Resistor, 39 Ohm, 2 W, 5%; Resistance Vishay - 53M5248 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39 Ohm, 2 W, 5%; Resistance Vishay
53M5248
Metal Film Resistor, 39 Ohm, 2 W, 5%; Resistance Vishay 53M5248
METAL FILM RESISTOR, 39 OHM, 2 W, 5%; Resistance:39ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 39 OHM, 2 W, 5%; Resistance:39ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 39 Ohm, 2 W, 5%; Resistance Vishay - 84R1702 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 39 Ohm, 2 W, 5%; Resistance Vishay
84R1702
Metal Film Resistor, 39 Ohm, 2 W, 5%; Resistance Vishay 84R1702
METAL FILM RESISTOR, 39 OHM, 2 W, 5%; Resistance:39ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 39 OHM, 2 W, 5%; Resistance:39ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000203909JR500 56-PR02000203909JR500TR-ND 2513909P 53M5248 84R1702
Product Name 2W 39 Ohm 500V Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistor, 39 Ohm, 2 W, 5%; Resistance Vishay Metal Film Resistor, 39 Ohm, 2 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 39 ohms 39 ohms 0.3900 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details