Vishay PR02000203908JA100 Resistor
Vishay PR02000203908JA100 Resistor
Vishay PR02000203908JA100 Resistor
Resistor 3.9 Ohm 2 W ± 5 %, PR02000203908JA100, Vishay Product overview: PR02000203908JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9 Ohm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3.9 Ohm, 2 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203908JA10
3.9 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
3.9 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835638 | 6835638P | 53-PR02000203908JA100 | BC4799TB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | 3.9 Ohm 2 W Resistor | Through Hole Resistors |
| Technology / Construction | Metal film | METAL FILM | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | AEC-Q200 |
| Resistance Range | 3.9 ohms | 3.9 ohms | 3.9 ohms | |
| Power Rating | 2 watts | 2 watts |