36 Ohm 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000203609JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203609JR50
36 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
36 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
METAL FILM RESISTOR, 36 OHM, 2 W, 5%; Resistance:36ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000203609JR500 | 2513898P | 56-PR02000203609JR500TR-ND | 53M5244 |
| Product Name | 36 Ohm 2W 500V Resistor | Through Hole Resistors | Through Hole Resistors | Metal Film Resistor, 36 Ohm, 2 W, 5%; Resistance Vishay |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | |
| Resistance Range | 36 ohms | 0.3600 ohms | 36 ohms | 36 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | 500 volts | ||
| Operating AC Voltage | 500 volts | 500 volts |