Vishay Precision Group Through Hole Resistors PR02000203308JR500

Description
3.3 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000203308JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203308JR500CT-ND
Through Hole Resistors 56-PR02000203308JR500CT-ND
3.3 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

3.3 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000203308JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203308JR500TR-ND
Through Hole Resistors 56-PR02000203308JR500TR-ND
3.3 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

3.3 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513893P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513893P
Through Hole Resistors 2513893P
Vishay PR02000203308JR500

Vishay PR02000203308JR500

Supplier's Site
Through Hole Resistors - 2513893 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513893
Through Hole Resistors 2513893
Vishay PR02000203308JR500

Vishay PR02000203308JR500

Supplier's Site
Through Hole Resistors - 2513892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513892
Through Hole Resistors 2513892
Vishay PR02000203308JR500

Vishay PR02000203308JR500

Supplier's Site
Metal Film Resistor, 3.3 Ohm, 2 W, 5%; Resistance Vishay - 53M5239 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3 Ohm, 2 W, 5%; Resistance Vishay
53M5239
Metal Film Resistor, 3.3 Ohm, 2 W, 5%; Resistance Vishay 53M5239
METAL FILM RESISTOR, 3.3 OHM, 2 W, 5%; Resistance:3.3ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.3 OHM, 2 W, 5%; Resistance:3.3ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR02000203308JR500CT-ND 2513893P 53M5239
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 3.3 Ohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756915 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details