Vishay Intertechnology, Inc. RF and Wireless - RF Receivers PR02000203307JA100

Description
Manufacturer: AMIS Category: RF and Wireless - RF Receivers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless - RF Receivers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Receivers -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Receivers
RF and Wireless - RF Receivers
Manufacturer: AMIS Category: RF and Wireless - RF Receivers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode Emulation Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: RF and Wireless - RF Receivers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Features: Bootstrap Circuit, Diode Emulation
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Receivers
Product Name RF and Wireless - RF Receivers
Unlock Full Specs
to access all available technical data

Similar Products

RM Series GPS Receiver Module - RXM-GPS-RM - Linx Technologies
Specs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1575 MHz
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-LE AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details