Resistor 330 kOhm 2 W ± 5 %, PR02000203303JA100, Vishay Product overview: PR02000203303JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 kOhm, 2 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 kOhm, 2 W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203303JA10
Vishay PR02000203303JA100 Resistor
Vishay PR02000203303JA100 Resistor
Vishay PR02000203303JA100 Resistor
Win Source Part Number: 995227-PR02000203303
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 330 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4793TB,BC4793CT
330 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
330 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000203303JA100 | 6835821 | 6835821P | 995227-PR02000203303JA100 | BC4793TB-ND |
| Product Name | 330 kOhm 2 W Resistor | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | MetalFilm | |
| Resistance Range | 330000 ohms | 330000 ohms | 330000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Standards and Certifications | RoHS | RoHS | RoHS | AEC-Q200 | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial |