Vishay Precision Group Through Hole Resistors PR02000203302JR500

Description
33 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
33 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000203302JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203302JR500CT-ND
Through Hole Resistors 56-PR02000203302JR500CT-ND
33 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

33 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000203302JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203302JR500TR-ND
Through Hole Resistors 56-PR02000203302JR500TR-ND
33 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

33 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513888P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513888P
Through Hole Resistors 2513888P
Vishay PR02000203302JR500

Vishay PR02000203302JR500

Supplier's Site
Through Hole Resistors - 2513887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513887
Through Hole Resistors 2513887
Vishay PR02000203302JR500

Vishay PR02000203302JR500

Supplier's Site
Through Hole Resistors - 2513888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513888
Through Hole Resistors 2513888
Vishay PR02000203302JR500

Vishay PR02000203302JR500

Supplier's Site
Res, Metal Film, Aec-Q200, 33K, 2W, Axial; Resistance Vishay - 84R1693 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, Aec-Q200, 33K, 2W, Axial; Resistance Vishay
84R1693
Res, Metal Film, Aec-Q200, 33K, 2W, Axial; Resistance Vishay 84R1693
RES, METAL FILM, AEC-Q200, 33K, 2W, AXIAL; Resistance:33kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, METAL FILM, AEC-Q200, 33K, 2W, AXIAL; Resistance:33kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 33 Kohm, 2 W, 5%; Resistance Vishay - 94C2500 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33 Kohm, 2 W, 5%; Resistance Vishay
94C2500
Metal Film Resistor, 33 Kohm, 2 W, 5%; Resistance Vishay 94C2500
METAL FILM RESISTOR, 33 KOHM, 2 W, 5%; Resistance:33kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33 KOHM, 2 W, 5%; Resistance:33kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR02000203302JR500CT-ND 2513888P 84R1693
Product Name Through Hole Resistors Through Hole Resistors Res, Metal Film, Aec-Q200, 33K, 2W, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details