Vishay Precision Group Through Hole Resistors PR02000203301JR500

Description
Vishay PR02000203301JR500
Request a Quote Datasheet
Description
Vishay PR02000203301JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513885
Through Hole Resistors 2513885
Vishay PR02000203301JR500

Vishay PR02000203301JR500

Supplier's Site
Through Hole Resistors - 2513886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513886P
Through Hole Resistors 2513886P
Vishay PR02000203301JR500

Vishay PR02000203301JR500

Supplier's Site
Through Hole Resistors - 2513886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513886
Through Hole Resistors 2513886
Vishay PR02000203301JR500

Vishay PR02000203301JR500

Supplier's Site
Through Hole Resistors - 56-PR02000203301JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203301JR500TR-ND
Through Hole Resistors 56-PR02000203301JR500TR-ND
3.3 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

3.3 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000203301JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203301JR500CT-ND
Through Hole Resistors 56-PR02000203301JR500CT-ND
3.3 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

3.3 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
2W 500V Resistor - 53-PR02000203301JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-PR02000203301JR500
2W 500V Resistor 53-PR02000203301JR500
3.3kR 2W 5% 500V Metal Film Through-Hole Resistor Product overview: PR02000203301JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203301JR50 0 can be used for catalog matching and distributor lookup.

3.3kR 2W 5% 500V Metal Film Through-Hole Resistor Product overview: PR02000203301JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203301JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 3.3 Kohm, 2 W, 5%; Resistance Vishay - 53M5235 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3 Kohm, 2 W, 5%; Resistance Vishay
53M5235
Metal Film Resistor, 3.3 Kohm, 2 W, 5%; Resistance Vishay 53M5235
METAL FILM RESISTOR, 3.3 KOHM, 2 W, 5%; Resistance:3.3kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.3 KOHM, 2 W, 5%; Resistance:3.3kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2513885 56-PR02000203301JR500TR-ND 53-PR02000203301JR500 53M5235
Product Name Through Hole Resistors Through Hole Resistors 2W 500V Resistor Metal Film Resistor, 3.3 Kohm, 2 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details