Vishay Precision Group Through Hole Resistors PR02000203300JR500

Description
330 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
330 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000203300JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203300JR500CT-ND
Through Hole Resistors 56-PR02000203300JR500CT-ND
330 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

330 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000203300JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000203300JR500TR-ND
Through Hole Resistors 56-PR02000203300JR500TR-ND
330 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

330 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513883
Through Hole Resistors 2513883
Vishay PR02000203300JR500

Vishay PR02000203300JR500

Supplier's Site
Through Hole Resistors - 2513884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513884P
Through Hole Resistors 2513884P
Vishay PR02000203300JR500

Vishay PR02000203300JR500

Supplier's Site
Through Hole Resistors - 2513884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513884
Through Hole Resistors 2513884
Vishay PR02000203300JR500

Vishay PR02000203300JR500

Supplier's Site
Metal Film Resistor, 330 Ohm, 2W, 5%, Full Reel; Resistance Vishay - 84R1691 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 2W, 5%, Full Reel; Resistance Vishay
84R1691
Metal Film Resistor, 330 Ohm, 2W, 5%, Full Reel; Resistance Vishay 84R1691
METAL FILM RESISTOR, 330 OHM, 2W, 5%, FULL REEL; Resistance:330ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 2W, 5%, FULL REEL; Resistance:330ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 330 Ohm, 2 W, 5%; Resistance Vishay - 94C2503 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 2 W, 5%; Resistance Vishay
94C2503
Metal Film Resistor, 330 Ohm, 2 W, 5%; Resistance Vishay 94C2503
METAL FILM RESISTOR, 330 OHM, 2 W, 5%; Resistance:330ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 2 W, 5%; Resistance:330ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR02000203300JR500CT-ND 2513883 84R1691
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 330 Ohm, 2W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details