2W 300R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000203000JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000203000JR50
300 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
300 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 53-PR02000203000JR500 | 56-PR02000203000JR500CT-ND |
| Product Name | Through-Hole 2W 500V Resistor | Through Hole Resistors |
| Technology / Construction | METAL FILM | MetalFilm |
| Resistance Range | 300 ohms | 300 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | |
| Operating AC Voltage | 500 volts |