Win Source Part Number: 1374953-PR0200020270
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR02
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 2.7 Ohms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Vishay PR02000202708JA100 Resistor
Vishay PR02000202708JA100 Resistor
Vishay PR02000202708JA100 Resistor
RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 2.7 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000202708JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 2.7 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 2.7 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202708JA10
2.7 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
2.7 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1374953-PR02000202708JA100 | 6835625 | 6835625P | 53-PR02000202708JA100 | BC4788TB-ND |
| Product Name | Resistors - Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole 2 W 2.7 ohm Resistor | Through Hole Resistors |
| Technology / Construction | MetalFilm | Metal film | METAL FILM | MetalFilm | |
| Resistance Range | 2.7 ohms | 2.7 ohms | 2.7 ohms | 2.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | 250 ±ppm/°C | 250 ±ppm/°C | |||
| Power Rating | 2 watts | 2 watts | 2 watts |