Vishay Precision Group Through Hole Resistors PR02000202703JA100

Description
270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4787CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4787CT-ND
Through Hole Resistors BC4787CT-ND
270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4787TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4787TB-ND
Through Hole Resistors BC4787TB-ND
270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

270 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through-Hole 2 W 270000 ohm Resistor - 53-PR02000202703JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2 W 270000 ohm Resistor
53-PR02000202703JA100
Through-Hole 2 W 270000 ohm Resistor 53-PR02000202703JA100
RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 270000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000202703JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 270000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 270000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202703JA10 0 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 270000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000202703JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 270000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 270000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202703JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835827
Through Hole Resistors 6835827
Vishay PR02000202703JA100 Resistor

Vishay PR02000202703JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835827P
Through Hole Resistors 6835827P
Vishay PR02000202703JA100 Resistor

Vishay PR02000202703JA100 Resistor

Supplier's Site
Through Hole Resistors - 1701857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1701857
Through Hole Resistors 1701857
Vishay PR02000202703JA100 Resistor

Vishay PR02000202703JA100 Resistor

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number BC4787CT-ND 53-PR02000202703JA100 6835827 6835827P
Product Name Through Hole Resistors Through-Hole 2 W 270000 ohm Resistor Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details