Vishay Precision Group Resistors - Through Hole Resistors PR02000202701JR500

Description
Win Source Part Number: 1111456-PR0200020270 1JR500 Category: Resistors>Through Hole Resistors Series: PR02 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 2.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC2.7KW-2CT,5083NW2 K700J12AFXBC,PPC2.7K W-2TR-NDR,BC2.7KW-2C T,2306 198 23272,5083NW2K700J12 AFX,BC2.7KW-2CTINACT IVE,BC2.7KW-2TR-ND,2 30619823272,BC2.7KW- 2CT-ND,BC2.7KW-2TR,P PC2.7KW-2CT-NDR,PPC2 .7KW-2TR,BC2.7KW-2TR INACTIVE
Request a Quote Datasheet
Description
Win Source Part Number: 1111456-PR0200020270 1JR500 Category: Resistors>Through Hole Resistors Series: PR02 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 2.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC2.7KW-2CT,5083NW2 K700J12AFXBC,PPC2.7K W-2TR-NDR,BC2.7KW-2C T,2306 198 23272,5083NW2K700J12 AFX,BC2.7KW-2CTINACT IVE,BC2.7KW-2TR-ND,2 30619823272,BC2.7KW- 2CT-ND,BC2.7KW-2TR,P PC2.7KW-2CT-NDR,PPC2 .7KW-2TR,BC2.7KW-2TR INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1111456-PR02000202701JR500
Resistors - Through Hole Resistors 1111456-PR02000202701JR500
Win Source Part Number: 1111456-PR0200020270 1JR500 Category: Resistors>Through Hole Resistors Series: PR02 Features: Automotive AEC-Q200, Flame Retardant Coating, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 2.7 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC2.7KW-2CT,5083NW2 K700J12AFXBC,PPC2.7K W-2TR-NDR,BC2.7KW-2C T,2306 198 23272,5083NW2K700J12 AFX,BC2.7KW-2CTINACT IVE,BC2.7KW-2TR-ND,2 30619823272,BC2.7KW- 2CT-ND,BC2.7KW-2TR,P PC2.7KW-2CT-NDR,PPC2 .7KW-2TR,BC2.7KW-2TR INACTIVE

Win Source Part Number: 1111456-PR02000202701JR500
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200, Flame Retardant Coating, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.7 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PPC2.7KW-2CT,5083NW2K700J12AFXBC,PPC2.7KW-2TR-NDR,BC2.7KW-2CT,2306 198 23272,5083NW2K700J12AFX,BC2.7KW-2CTINACTIVE,BC2.7KW-2TR-ND,230619823272,BC2.7KW-2CT-ND,BC2.7KW-2TR,PPC2.7KW-2CT-NDR,PPC2.7KW-2TR,BC2.7KW-2TRINACTIVE

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202701JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202701JR500TR-ND
Through Hole Resistors 56-PR02000202701JR500TR-ND
2.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

2.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202701JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202701JR500CT-ND
Through Hole Resistors 56-PR02000202701JR500CT-ND
2.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

2.7 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
2W 500V Resistor - 53-PR02000202701JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-PR02000202701JR500
2W 500V Resistor 53-PR02000202701JR500
2.7kR 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000202701JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202701JR50 0 can be used for catalog matching and distributor lookup.

2.7kR 2W 5% Axial Metal Film Resistor, 500V Product overview: PR02000202701JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202701JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 2.7 Kohm, 2 W, 5%; Resistance Vishay - 53M5222 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.7 Kohm, 2 W, 5%; Resistance Vishay
53M5222
Metal Film Resistor, 2.7 Kohm, 2 W, 5%; Resistance Vishay 53M5222
METAL FILM RESISTOR, 2.7 KOHM, 2 W, 5%; Resistance:2.7kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.7 KOHM, 2 W, 5%; Resistance:2.7kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Res, 2.7Kohm, 5%, 2W, Axial Rohs Compliant Vishay - 33AK3561 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.7Kohm, 5%, 2W, Axial Rohs Compliant Vishay
33AK3561
Res, 2.7Kohm, 5%, 2W, Axial Rohs Compliant Vishay 33AK3561
RES, 2.7KOHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

RES, 2.7KOHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1111456-PR02000202701JR500 56-PR02000202701JR500TR-ND 53-PR02000202701JR500 53M5222 33AK3561
Product Name Resistors - Through Hole Resistors Through Hole Resistors 2W 500V Resistor Metal Film Resistor, 2.7 Kohm, 2 W, 5%; Resistance Vishay Res, 2.7Kohm, 5%, 2W, Axial Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details