Vishay Precision Group 2W 500V Resistor PR02000202408JR500

Description
2W 2.4R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000202408JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202408JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 2.4R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000202408JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202408JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W 500V Resistor - 53-PR02000202408JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-PR02000202408JR500
2W 500V Resistor 53-PR02000202408JR500
2W 2.4R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000202408JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202408JR50 0 can be used for catalog matching and distributor lookup.

2W 2.4R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000202408JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202408JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2513865P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513865P
Through Hole Resistors 2513865P
Vishay PR02000202408JR500

Vishay PR02000202408JR500

Supplier's Site
Through Hole Resistors - 2513865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513865
Through Hole Resistors 2513865
Vishay PR02000202408JR500

Vishay PR02000202408JR500

Supplier's Site
Through Hole Resistors - 2513864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513864
Through Hole Resistors 2513864
Vishay PR02000202408JR500

Vishay PR02000202408JR500

Supplier's Site
Through Hole Resistors - 56-PR02000202408JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202408JR500CT-ND
Through Hole Resistors 56-PR02000202408JR500CT-ND
2.4 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

2.4 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202408JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202408JR500TR-ND
Through Hole Resistors 56-PR02000202408JR500TR-ND
2.4 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

2.4 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Res, 2.4Ohm, 5%, 2W, Axial Rohs Compliant Vishay - 33AK3560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.4Ohm, 5%, 2W, Axial Rohs Compliant Vishay
33AK3560
Res, 2.4Ohm, 5%, 2W, Axial Rohs Compliant Vishay 33AK3560
RES, 2.4OHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

RES, 2.4OHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PR02000202408JR500 2513865P 56-PR02000202408JR500CT-ND 33AK3560
Product Name 2W 500V Resistor Through Hole Resistors Through Hole Resistors Res, 2.4Ohm, 5%, 2W, Axial Rohs Compliant Vishay
Technology / Construction METAL FILM MetalFilm
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details