Vishay Precision Group Through Hole Resistors PR02000202400JR500

Description
240 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
240 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000202400JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202400JR500CT-ND
Through Hole Resistors 56-PR02000202400JR500CT-ND
240 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

240 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202400JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202400JR500TR-ND
Through Hole Resistors 56-PR02000202400JR500TR-ND
240 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

240 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
2W 500V Resistor - 53-PR02000202400JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 500V Resistor
53-PR02000202400JR500
2W 500V Resistor 53-PR02000202400JR500
2W 240R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000202400JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202400JR50 0 can be used for catalog matching and distributor lookup.

2W 240R 5% Metal Film Resistor, 500V, Axial Product overview: PR02000202400JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202400JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2513861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513861
Through Hole Resistors 2513861
Vishay PR02000202400JR500

Vishay PR02000202400JR500

Supplier's Site
Through Hole Resistors - 2513861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513861P
Through Hole Resistors 2513861P
Vishay PR02000202400JR500

Vishay PR02000202400JR500

Supplier's Site
Through Hole Resistors - 2513860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513860
Through Hole Resistors 2513860
Vishay PR02000202400JR500

Vishay PR02000202400JR500

Supplier's Site
RES 240 OHM 2W 5% AXIAL - 886-PR02000202400JR500 - Utmel Electronic Limited
Hong Kong, China
RES 240 OHM 2W 5% AXIAL
886-PR02000202400JR500
RES 240 OHM 2W 5% AXIAL 886-PR02000202400JR500
RES 240 OHM 2W 5% AXIAL

RES 240 OHM 2W 5% AXIAL

Supplier's Site
Metal Film Resistor, 240 Ohm, 2 W, 5%; Resistance Vishay - 53M5230 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 240 Ohm, 2 W, 5%; Resistance Vishay
53M5230
Metal Film Resistor, 240 Ohm, 2 W, 5%; Resistance Vishay 53M5230
METAL FILM RESISTOR, 240 OHM, 2 W, 5%; Resistance:240ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 240 OHM, 2 W, 5%; Resistance:240ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR02000202400JR500CT-ND 53-PR02000202400JR500 2513861 886-PR02000202400JR500 53M5230
Product Name Through Hole Resistors 2W 500V Resistor Through Hole Resistors RES 240 OHM 2W 5% AXIAL Metal Film Resistor, 240 Ohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm METAL FILM MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads; THROUGH HOLE MOUNT Axial Leaded
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details