Res Metal Film 220K Ohm 5% 2W ±250ppm/C Conformal AXL Ammo Pack Product overview: PR02000202203JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202203JA10
220 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
220 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Vishay PR02000202203JA100 Resistor
Vishay PR02000202203JA100 Resistor
Win Source Part Number: 1374938-PR0200020220
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR02
Features: Automotive AEC-Q200
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 220 kOhms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000202203JA100 | BC4781CT-ND | 6835824 | 6835824P | 1374938-PR02000202203JA100 |
| Product Name | 2W Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm | |
| Resistance Range | 220000 ohms | 220000 ohms | 220000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | ||||
| Operating AC Voltage | 500 volts |