Vishay Precision Group Through-Hole 2W Resistor PR02000202202JA100

Description
2W 5% 22kR Metal Film Resistor, Through Hole, Axial Product overview: PR02000202202JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202202JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
2W 5% 22kR Metal Film Resistor, Through Hole, Axial Product overview: PR02000202202JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202202JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374948-PR02000202202JA100 is a through-hole resistor from the PR02 series, featuring a resistance value of 22 kΩ and a tolerance of ±5%. It is constructed with a metal film composition, providing stability and reliability for various applications. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±250 ppm/°C. With a rated power dissipation of 2W, it is suitable for general-purpose power applications, including automotive electronics, and meets AEC-Q200 qualification standards. The resistor is packaged in an axial form factor, measuring 3.90mm in diameter and 10.00mm in length. It is important to note that the lacquer coating is not resistant to aggressive fluxes and cleaning solvents, although it provides electrical, mechanical, and climatic protection.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1374948-PR02000202202JA100 is a through-hole resistor from the PR02 series, featuring a resistance value of 22 kΩ and a tolerance of ±5%. It is constructed with a metal film composition, providing stability and reliability for various applications. The resistor operates within a temperature range of -55°C to 155°C and has a temperature coefficient of ±250 ppm/°C. With a rated power dissipation of 2W, it is suitable for general-purpose power applications, including automotive electronics, and meets AEC-Q200 qualification standards. The resistor is packaged in an axial form factor, measuring 3.90mm in diameter and 10.00mm in length. It is important to note that the lacquer coating is not resistant to aggressive fluxes and cleaning solvents, although it provides electrical, mechanical, and climatic protection.

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W Resistor - 53-PR02000202202JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-PR02000202202JA100
Through-Hole 2W Resistor 53-PR02000202202JA100
2W 5% 22kR Metal Film Resistor, Through Hole, Axial Product overview: PR02000202202JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202202JA10 0 can be used for catalog matching and distributor lookup.

2W 5% 22kR Metal Film Resistor, Through Hole, Axial Product overview: PR02000202202JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202202JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374948-PR02000202202JA100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374948-PR02000202202JA100
Resistors - Through Hole Resistors 1374948-PR02000202202JA100
Win Source Part Number: 1374948-PR0200020220 2JA100 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR02 Features: Automotive AEC-Q200 Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 22 kOhms Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374948-PR02000202202JA100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR02
Features: Automotive AEC-Q200
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 22 kOhms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Through Hole Resistors - BC4780CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4780CT-ND
Through Hole Resistors BC4780CT-ND
22 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4780TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4780TB-ND
Through Hole Resistors BC4780TB-ND
22 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

22 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835789
Through Hole Resistors 6835789
Vishay PR02000202202JA100 Resistor

Vishay PR02000202202JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835789P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835789P
Through Hole Resistors 6835789P
Vishay PR02000202202JA100 Resistor

Vishay PR02000202202JA100 Resistor

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000202202JA100 1374948-PR02000202202JA100 BC4780CT-ND 6835789 6835789P
Product Name Through-Hole 2W Resistor Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction METAL FILM MetalFilm MetalFilm Metal film
Resistance Range 22000 ohms 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers