Vishay Precision Group Through Hole Resistors - PR02000202200JA100 PR02000202200JA100

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010388-PR0200020220 0JA100 Termination: Axial Voltage Rating: 500 V Length: 12 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Operating Supply Voltage: 500 V Composition: Metal Film Resistance: 220 Ω Power Rating: 2 W Width: 3.9 mm Diameter: 3.9 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): 1-1623793-5; PR01000102200JA100; RR02J220RTB; RSMF2JT220R; RSMF1JT220R; RSF1JT220R; PR01000102000JA100PR 02000202200JA100.; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210090, 8533210090 Voltage Rating (DC): 500 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010388-PR0200020220 0JA100 Termination: Axial Voltage Rating: 500 V Length: 12 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Operating Supply Voltage: 500 V Composition: Metal Film Resistance: 220 Ω Power Rating: 2 W Width: 3.9 mm Diameter: 3.9 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): 1-1623793-5; PR01000102200JA100; RR02J220RTB; RSMF2JT220R; RSMF1JT220R; RSF1JT220R; PR01000102000JA100PR 02000202200JA100.; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210090, 8533210090 Voltage Rating (DC): 500 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PR02000202200JA100 - 1010388-PR02000202200JA100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PR02000202200JA100
1010388-PR02000202200JA100
Through Hole Resistors - PR02000202200JA100 1010388-PR02000202200JA100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010388-PR0200020220 0JA100 Termination: Axial Voltage Rating: 500 V Length: 12 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 250 ppm/°C Military Standard: Not Operating Supply Voltage: 500 V Composition: Metal Film Resistance: 220 Ω Power Rating: 2 W Width: 3.9 mm Diameter: 3.9 mm Categories: Through Hole Resistors Case / Package: Conformal Alternative Parts (Cross-Reference): 1-1623793-5; PR01000102200JA100; RR02J220RTB; RSMF2JT220R; RSMF1JT220R; RSF1JT220R; PR01000102000JA100PR 02000202200JA100.; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210090, 8533210090 Voltage Rating (DC): 500 V REACH SVHC: No SVHC

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010388-PR02000202200JA100
Termination: Axial
Voltage Rating: 500 V
Length: 12 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 250 ppm/°C
Military Standard: Not
Operating Supply Voltage: 500 V
Composition: Metal Film
Resistance: 220 Ω
Power Rating: 2 W
Width: 3.9 mm
Diameter: 3.9 mm
Categories: Through Hole Resistors
Case / Package: Conformal
Alternative Parts (Cross-Reference): 1-1623793-5; PR01000102200JA100; RR02J220RTB; RSMF2JT220R; RSMF1JT220R; RSF1JT220R; PR01000102000JA100PR02000202200JA100.;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210090, 8533210090
Voltage Rating (DC): 500 V
REACH SVHC: No SVHC

Buy Now
Through Hole Resistors - BC4778TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4778TB-ND
Through Hole Resistors BC4778TB-ND
220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4778CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4778CT-ND
Through Hole Resistors BC4778CT-ND
220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

220 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835701
Through Hole Resistors 6835701
Vishay PR02000202200JA100 Resistor

Vishay PR02000202200JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835701P
Through Hole Resistors 6835701P
Vishay PR02000202200JA100 Resistor

Vishay PR02000202200JA100 Resistor

Supplier's Site
Through Hole Resistors - 1701836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1701836
Through Hole Resistors 1701836
Vishay PR02000202200JA100 Resistor

Vishay PR02000202200JA100 Resistor

Supplier's Site
Through-Hole 2W 500V Resistor - 53-PR02000202200JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000202200JA100
Through-Hole 2W 500V Resistor 53-PR02000202200JA100
2W 220R 5% Metal Film Resistor, Through Hole, Axial, 500V Product overview: PR02000202200JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202200JA10 0 can be used for catalog matching and distributor lookup.

2W 220R 5% Metal Film Resistor, Through Hole, Axial, 500V Product overview: PR02000202200JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202200JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Axial Leaded,3.90mm x 10.00mm Through Hole Resistors ROHS - 17930-PR02000202200JA100 - Utmel Electronic Limited
Hong Kong, China
Axial Leaded,3.90mm x 10.00mm Through Hole Resistors ROHS
17930-PR02000202200JA100
Axial Leaded,3.90mm x 10.00mm Through Hole Resistors ROHS 17930-PR02000202200JA100
Axial Leaded,3.90mm x 10.00mm Through Hole Resistors ROHS

Axial Leaded,3.90mm x 10.00mm Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1010388-PR02000202200JA100 BC4778TB-ND 6835701 6835701P 53-PR02000202200JA100 17930-PR02000202200JA100
Product Name Through Hole Resistors - PR02000202200JA100 Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 2W 500V Resistor Axial Leaded,3.90mm x 10.00mm Through Hole Resistors ROHS
Technology / Construction MetalFilm MetalFilm Metal film METAL FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD) Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details