Vishay Precision Group Through Hole Resistors PR02000202009JR500

Description
20 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
20 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000202009JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202009JR500TR-ND
Through Hole Resistors 56-PR02000202009JR500TR-ND
20 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

20 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202009JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202009JR500CT-ND
Through Hole Resistors 56-PR02000202009JR500CT-ND
20 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

20 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - PR02000202009JR500
890153-PR02000202009JR500
Through Hole Resistors - PR02000202009JR500 890153-PR02000202009JR500
Manufacturer: Vishay Win Source Part Number: 890153-PR02000202009 JR500 Series: PR02 Operating Temperature Range: -55°C ~ 155°C Features: 20 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film Package: Axial Package: Reel - TR Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: 2306 198 23209, BC20W-2TR-ND, PPC20W-2TR-NDR, PPC20W-2CT, BC20W-2TR, BC20W-2CT-ND, 230619823209, 5083NW20R00J12AFX, BC20W-2CTINACTIVE, BC20W-2CT, PPC20W-2CT-NDR, 5083NW20R00J12AFXBC, PPC20W-2TR, BC20W-2TRINACTIVE

Manufacturer: Vishay
Win Source Part Number: 890153-PR02000202009JR500
Series: PR02
Operating Temperature Range: -55°C ~ 155°C
Features: 20 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Package: Axial
Package: Reel - TR
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: 2306 198 23209, BC20W-2TR-ND, PPC20W-2TR-NDR, PPC20W-2CT, BC20W-2TR, BC20W-2CT-ND, 230619823209, 5083NW20R00J12AFX, BC20W-2CTINACTIVE, BC20W-2CT, PPC20W-2CT-NDR, 5083NW20R00J12AFXBC, PPC20W-2TR, BC20W-2TRINACTIVE

Buy Now Datasheet
Through-Hole 2W 500V Resistor - 53-PR02000202009JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000202009JR500
Through-Hole 2W 500V Resistor 53-PR02000202009JR500
2W 20R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000202009JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202009JR50 0 can be used for catalog matching and distributor lookup.

2W 20R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000202009JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202009JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 20 Ohm, 2 W, 5%; Resistance Vishay - 53M5226 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20 Ohm, 2 W, 5%; Resistance Vishay
53M5226
Metal Film Resistor, 20 Ohm, 2 W, 5%; Resistance Vishay 53M5226
METAL FILM RESISTOR, 20 OHM, 2 W, 5%; Resistance:20ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 20 OHM, 2 W, 5%; Resistance:20ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
RES 20 OHM 2W 5% AXIAL - 886-PR02000202009JR500 - Utmel Electronic Limited
Hong Kong, China
RES 20 OHM 2W 5% AXIAL
886-PR02000202009JR500
RES 20 OHM 2W 5% AXIAL 886-PR02000202009JR500
RES 20 OHM 2W 5% AXIAL

RES 20 OHM 2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR02000202009JR500TR-ND 890153-PR02000202009JR500 53-PR02000202009JR500 53M5226 886-PR02000202009JR500
Product Name Through Hole Resistors Through Hole Resistors - PR02000202009JR500 Through-Hole 2W 500V Resistor Metal Film Resistor, 20 Ohm, 2 W, 5%; Resistance Vishay RES 20 OHM 2W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; THROUGH HOLE MOUNT
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details