Vishay Precision Group Resistors - Through Hole Resistors PR02000202008JR500

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331286-PR0200020200 8JR500 Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 2 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: PPC2.0W-2TR-NDR,5083 NW2R000J12AFX,5083NW 2R000J12AFXBC,2306 198 23208,BC2.0W-2CT,BC2 .0W-2CT-ND,PPC2.0W-2 CT,230619823208,BC2. 0W-2CTINACTIVE,BC2.0 W-2TR-ND,BC2.0W-2TRI NACTIVE,PPC2.0W-2CT- NDR,PPC2.0W-2TR,BC2. 0W-2TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331286-PR0200020200 8JR500 Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 2 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: PPC2.0W-2TR-NDR,5083 NW2R000J12AFX,5083NW 2R000J12AFXBC,2306 198 23208,BC2.0W-2CT,BC2 .0W-2CT-ND,PPC2.0W-2 CT,230619823208,BC2. 0W-2CTINACTIVE,BC2.0 W-2TR-ND,BC2.0W-2TRI NACTIVE,PPC2.0W-2CT- NDR,PPC2.0W-2TR,BC2. 0W-2TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1331286-PR02000202008JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1331286-PR02000202008JR500
Resistors - Through Hole Resistors 1331286-PR02000202008JR500
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1331286-PR0200020200 8JR500 Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 2 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: PPC2.0W-2TR-NDR,5083 NW2R000J12AFX,5083NW 2R000J12AFXBC,2306 198 23208,BC2.0W-2CT,BC2 .0W-2CT-ND,PPC2.0W-2 CT,230619823208,BC2. 0W-2CTINACTIVE,BC2.0 W-2TR-ND,BC2.0W-2TRI NACTIVE,PPC2.0W-2CT- NDR,PPC2.0W-2TR,BC2. 0W-2TR RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1331286-PR02000202008JR500
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: PPC2.0W-2TR-NDR,5083NW2R000J12AFX,5083NW2R000J12AFXBC,2306 198 23208,BC2.0W-2CT,BC2.0W-2CT-ND,PPC2.0W-2CT,230619823208,BC2.0W-2CTINACTIVE,BC2.0W-2TR-ND,BC2.0W-2TRINACTIVE,PPC2.0W-2CT-NDR,PPC2.0W-2TR,BC2.0W-2TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Through-Hole 2W 2 Ohm 500V Resistor - 53-PR02000202008JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 2 Ohm 500V Resistor
53-PR02000202008JR500
Through-Hole 2W 2 Ohm 500V Resistor 53-PR02000202008JR500
2W 5% 2 Ohm Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000202008JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 2 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 2 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202008JR50 0 can be used for catalog matching and distributor lookup.

2W 5% 2 Ohm Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000202008JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 2 Ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 2 Ohm, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202008JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR02000202008JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202008JR500TR-ND
Through Hole Resistors 56-PR02000202008JR500TR-ND
2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202008JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202008JR500CT-ND
Through Hole Resistors 56-PR02000202008JR500CT-ND
2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513849
Through Hole Resistors 2513849
Vishay PR02000202008JR500

Vishay PR02000202008JR500

Supplier's Site
Through Hole Resistors - 2513850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513850
Through Hole Resistors 2513850
Vishay PR02000202008JR500

Vishay PR02000202008JR500

Supplier's Site
Through Hole Resistors - 2513850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513850P
Through Hole Resistors 2513850P
Vishay PR02000202008JR500

Vishay PR02000202008JR500

Supplier's Site
Metal Film Resistor, 2 Ohm, 2 W, 5%; Resistance Vishay - 53M5223 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2 Ohm, 2 W, 5%; Resistance Vishay
53M5223
Metal Film Resistor, 2 Ohm, 2 W, 5%; Resistance Vishay 53M5223
METAL FILM RESISTOR, 2 OHM, 2 W, 5%; Resistance:2ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 2 OHM, 2 W, 5%; Resistance:2ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1331286-PR02000202008JR500 53-PR02000202008JR500 56-PR02000202008JR500TR-ND 2513849 53M5223
Product Name Resistors - Through Hole Resistors Through-Hole 2W 2 Ohm 500V Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistor, 2 Ohm, 2 W, 5%; Resistance Vishay
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details