Vishay Precision Group Through Hole Resistors PR02000202003JR500

Description
200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000202003JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202003JR500TR-ND
Through Hole Resistors 56-PR02000202003JR500TR-ND
200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202003JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202003JR500CT-ND
Through Hole Resistors 56-PR02000202003JR500CT-ND
200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 2513848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513848P
Through Hole Resistors 2513848P
Vishay PR02000202003JR500

Vishay PR02000202003JR500

Supplier's Site
Through Hole Resistors - 2513848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513848
Through Hole Resistors 2513848
Vishay PR02000202003JR500

Vishay PR02000202003JR500

Supplier's Site
Through Hole Resistors - 2513847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513847
Through Hole Resistors 2513847
Vishay PR02000202003JR500

Vishay PR02000202003JR500

Supplier's Site
Metal Film Resistor, 200 Kohm, 2 W, 5%; Resistance Vishay - 53M5227 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Kohm, 2 W, 5%; Resistance Vishay
53M5227
Metal Film Resistor, 200 Kohm, 2 W, 5%; Resistance Vishay 53M5227
METAL FILM RESISTOR, 200 KOHM, 2 W, 5%; Resistance:200kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 KOHM, 2 W, 5%; Resistance:200kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 200 Kohm, 2 W, 5%, Full Reel; Resistance Vishay - 28X2494 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Kohm, 2 W, 5%, Full Reel; Resistance Vishay
28X2494
Metal Film Resistor, 200 Kohm, 2 W, 5%, Full Reel; Resistance Vishay 28X2494
METAL FILM RESISTOR, 200 KOHM, 2 W, 5%, FULL REEL; Resistance:200kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 KOHM, 2 W, 5%, FULL REEL; Resistance:200kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-PR02000202003JR500TR-ND 2513848P 53M5227
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 200 Kohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details