Vishay Intertechnology, Inc. Through Hole Resistors PR02000202003JA100

Description
200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4945CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4945CT-ND
Through Hole Resistors BC4945CT-ND
200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4945TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4945TB-ND
Through Hole Resistors BC4945TB-ND
200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

200 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Res, 200Kohm, 5%, 2W, Axial Rohs Compliant Vishay - 33AK9153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200Kohm, 5%, 2W, Axial Rohs Compliant Vishay
33AK9153
Res, 200Kohm, 5%, 2W, Axial Rohs Compliant Vishay 33AK9153
RES, 200KOHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

RES, 200KOHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number BC4945CT-ND 33AK9153
Product Name Through Hole Resistors Res, 200Kohm, 5%, 2W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers