Vishay Precision Group Through Hole Resistors PR02000202001JR500

Description
Vishay PR02000202001JR500
Request a Quote Datasheet
Description
Vishay PR02000202001JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513843
Through Hole Resistors 2513843
Vishay PR02000202001JR500

Vishay PR02000202001JR500

Supplier's Site
Through Hole Resistors - 2513843P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513843P
Through Hole Resistors 2513843P
Vishay PR02000202001JR500

Vishay PR02000202001JR500

Supplier's Site
Through Hole Resistors - 2513842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513842
Through Hole Resistors 2513842
Vishay PR02000202001JR500

Vishay PR02000202001JR500

Supplier's Site
Through Hole Resistors - 56-PR02000202001JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202001JR500TR-ND
Through Hole Resistors 56-PR02000202001JR500TR-ND
2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202001JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202001JR500CT-ND
Through Hole Resistors 56-PR02000202001JR500CT-ND
2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 2W, 5%, Full Reel; Resistance Vishay - 84R1676 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 2W, 5%, Full Reel; Resistance Vishay
84R1676
Metal Film Resistor, 2Kohm, 2W, 5%, Full Reel; Resistance Vishay 84R1676
METAL FILM RESISTOR, 2KOHM, 2W, 5%, FULL REEL; Resistance:2kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 2W, 5%, FULL REEL; Resistance:2kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2 Kohm, 2 W, 5%; Resistance Vishay - 94C2465 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2 Kohm, 2 W, 5%; Resistance Vishay
94C2465
Metal Film Resistor, 2 Kohm, 2 W, 5%; Resistance Vishay 94C2465
METAL FILM RESISTOR, 2 KOHM, 2 W, 5%; Resistance:2kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 2 KOHM, 2 W, 5%; Resistance:2kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2513843 56-PR02000202001JR500TR-ND 84R1676 94C2465
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 2Kohm, 2W, 5%, Full Reel; Resistance Vishay Metal Film Resistor, 2 Kohm, 2 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers