Vishay Precision Group Through Hole Resistors PR02000202000JR500

Description
200 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
200 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000202000JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202000JR500TR-ND
Through Hole Resistors 56-PR02000202000JR500TR-ND
200 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

200 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000202000JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000202000JR500CT-ND
Through Hole Resistors 56-PR02000202000JR500CT-ND
200 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

200 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374633-PR02000202000JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374633-PR02000202000JR500
Resistors - Through Hole Resistors 1374633-PR02000202000JR500
Win Source Part Number: 1374633-PR0200020200 0JR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR02 Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 200 Ohms Power (Watts): 2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374633-PR02000202000JR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR02
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 200 Ohms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 2513841P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513841P
Through Hole Resistors 2513841P
Vishay PR02000202000JR500

Vishay PR02000202000JR500

Supplier's Site
Through Hole Resistors - 2513840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513840
Through Hole Resistors 2513840
Vishay PR02000202000JR500

Vishay PR02000202000JR500

Supplier's Site
Through Hole Resistors - 2513841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513841
Through Hole Resistors 2513841
Vishay PR02000202000JR500

Vishay PR02000202000JR500

Supplier's Site
Through-Hole 2W 500V Resistor - 53-PR02000202000JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000202000JR500
Through-Hole 2W 500V Resistor 53-PR02000202000JR500
2W 200R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000202000JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202000JR50 0 can be used for catalog matching and distributor lookup.

2W 200R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000202000JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000202000JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 200 Ohm, 2 W, 5%; Resistance Vishay - 94C2475 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200 Ohm, 2 W, 5%; Resistance Vishay
94C2475
Metal Film Resistor, 200 Ohm, 2 W, 5%; Resistance Vishay 94C2475
METAL FILM RESISTOR, 200 OHM, 2 W, 5%; Resistance:200ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200 OHM, 2 W, 5%; Resistance:200ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR02000202000JR500TR-ND 1374633-PR02000202000JR500 2513841P 53-PR02000202000JR500 94C2475
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through-Hole 2W 500V Resistor Metal Film Resistor, 200 Ohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm METAL FILM MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details