Vishay Precision Group Through Hole Resistors PR02000201809JA100

Description
Vishay PR02000201809JA100 Resistor
Request a Quote Datasheet
Description
Vishay PR02000201809JA100 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6835657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835657
Through Hole Resistors 6835657
Vishay PR02000201809JA100 Resistor

Vishay PR02000201809JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835657P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835657P
Through Hole Resistors 6835657P
Vishay PR02000201809JA100 Resistor

Vishay PR02000201809JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4777CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4777CT-ND
Through Hole Resistors BC4777CT-ND
18 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

18 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4777TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4777TB-ND
Through Hole Resistors BC4777TB-ND
18 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

18 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors
Product Number 6835657 6835657P BC4777CT-ND
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction Metal film MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS AEC-Q200
Resistance Range 18 ohms 18 ohms
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details