Vishay Precision Group Through Hole Resistors PR02000201808JA100

Description
1.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
1.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4776TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4776TB-ND
Through Hole Resistors BC4776TB-ND
1.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4776CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4776CT-ND
Through Hole Resistors BC4776CT-ND
1.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.8 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 6835613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835613
Through Hole Resistors 6835613
Vishay PR02000201808JA100 Resistor

Vishay PR02000201808JA100 Resistor

Supplier's Site
Through Hole Resistors - 1695479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1695479
Through Hole Resistors 1695479
Vishay PR02000201808JA100 Resistor

Vishay PR02000201808JA100 Resistor

Supplier's Site
Res, 1.8Ohm, 5%, 2W, Axial Rohs Compliant Vishay - 33AK3558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.8Ohm, 5%, 2W, Axial Rohs Compliant Vishay
33AK3558
Res, 1.8Ohm, 5%, 2W, Axial Rohs Compliant Vishay 33AK3558
RES, 1.8OHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

RES, 1.8OHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number BC4776TB-ND 6835613 33AK3558
Product Name Through Hole Resistors Through Hole Resistors Res, 1.8Ohm, 5%, 2W, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details