RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, 180000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: PR02000201803JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 180000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 180000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201803JA10
Vishay PR02000201803JA100 Resistor
Vishay PR02000201803JA100 Resistor
180 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
180 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000201803JA100 | 6835815 | 6835815P | BC4775CT-ND |
| Product Name | Through-Hole 2 W 180000 ohm Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | |
| Resistance Range | 180000 ohms | 180000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Standards and Certifications | RoHS | RoHS | RoHS | AEC-Q200 |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial |