Vishay Intertechnology, Inc. Connectors,Interconnects PR02000201803JA100

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thin Film Features: 12 Bit Analog to Digital Converter Input 1 16-TSSOP Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thin Film Features: 12 Bit Analog to Digital Converter Input 1 16-TSSOP Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 0.05 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thin Film Features: 12 Bit Analog to Digital Converter Input 1 16-TSSOP Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 0.05
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Thin Film
Features: 12 Bit Analog to Digital Converter Input 1 16-TSSOP
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details