Vishay Precision Group Through Hole Resistors PR02000201800JR500

Description
Vishay PR02000201800JR500
Request a Quote Datasheet
Description
Vishay PR02000201800JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513836P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513836P
Through Hole Resistors 2513836P
Vishay PR02000201800JR500

Vishay PR02000201800JR500

Supplier's Site
Through Hole Resistors - 2513836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513836
Through Hole Resistors 2513836
Vishay PR02000201800JR500

Vishay PR02000201800JR500

Supplier's Site
Through Hole Resistors - 2513835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513835
Through Hole Resistors 2513835
Vishay PR02000201800JR500

Vishay PR02000201800JR500

Supplier's Site
Through Hole Resistors - 56-PR02000201800JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201800JR500TR-ND
Through Hole Resistors 56-PR02000201800JR500TR-ND
180 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

180 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201800JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201800JR500CT-ND
Through Hole Resistors 56-PR02000201800JR500CT-ND
180 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

180 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 180 Ohm, 2 W, 5%; Resistance Vishay - 53M5220 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 180 Ohm, 2 W, 5%; Resistance Vishay
53M5220
Metal Film Resistor, 180 Ohm, 2 W, 5%; Resistance Vishay 53M5220
METAL FILM RESISTOR, 180 OHM, 2 W, 5%; Resistance:180ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 180 OHM, 2 W, 5%; Resistance:180ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 180 Ohm, 2W, 5%; Resistance Vishay - 84R1671 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 180 Ohm, 2W, 5%; Resistance Vishay
84R1671
Metal Film Resistor, 180 Ohm, 2W, 5%; Resistance Vishay 84R1671
METAL FILM RESISTOR, 180 OHM, 2W, 5%; Resistance:180ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 180 OHM, 2W, 5%; Resistance:180ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2513836P 56-PR02000201800JR500TR-ND 53M5220
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 180 Ohm, 2 W, 5%; Resistance Vishay
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 180 ohms 180 ohms 180 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details