Vishay Precision Group Through Hole Resistors PR02000201602JR500

Description
16 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
16 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000201602JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201602JR500CT-ND
Through Hole Resistors 56-PR02000201602JR500CT-ND
16 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

16 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201602JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201602JR500TR-ND
Through Hole Resistors 56-PR02000201602JR500TR-ND
16 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

16 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 16 Kohm, 2 W, 5%; Resistance Vishay - 53M5217 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 16 Kohm, 2 W, 5%; Resistance Vishay
53M5217
Metal Film Resistor, 16 Kohm, 2 W, 5%; Resistance Vishay 53M5217
METAL FILM RESISTOR, 16 KOHM, 2 W, 5%; Resistance:16kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 16 KOHM, 2 W, 5%; Resistance:16kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
RES 16K OHM 2W 5% AXIAL - 886-PR02000201602JR500 - Utmel Electronic Limited
Hong Kong, China
RES 16K OHM 2W 5% AXIAL
886-PR02000201602JR500
RES 16K OHM 2W 5% AXIAL 886-PR02000201602JR500
RES 16K OHM 2W 5% AXIAL

RES 16K OHM 2W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 56-PR02000201602JR500CT-ND 53M5217 886-PR02000201602JR500
Product Name Through Hole Resistors Metal Film Resistor, 16 Kohm, 2 W, 5%; Resistance Vishay RES 16K OHM 2W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads; Through Hole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details