Vishay Precision Group 15 Ohm 2W 500V Resistor PR02000201509JR500

Description
15 Ohm 2W 5% Metal Film Resistor, 500V, Axial Product overview: PR02000201509JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201509JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15 Ohm 2W 5% Metal Film Resistor, 500V, Axial Product overview: PR02000201509JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201509JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Ohm 2W 500V Resistor - 53-PR02000201509JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 Ohm 2W 500V Resistor
53-PR02000201509JR500
15 Ohm 2W 500V Resistor 53-PR02000201509JR500
15 Ohm 2W 5% Metal Film Resistor, 500V, Axial Product overview: PR02000201509JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201509JR50 0 can be used for catalog matching and distributor lookup.

15 Ohm 2W 5% Metal Film Resistor, 500V, Axial Product overview: PR02000201509JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 Ohm, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 Ohm, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201509JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2513831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513831
Through Hole Resistors 2513831
Vishay PR02000201509JR500

Vishay PR02000201509JR500

Supplier's Site
Through Hole Resistors - 2513832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513832P
Through Hole Resistors 2513832P
Vishay PR02000201509JR500

Vishay PR02000201509JR500

Supplier's Site
Through Hole Resistors - 2513832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513832
Through Hole Resistors 2513832
Vishay PR02000201509JR500

Vishay PR02000201509JR500

Supplier's Site
Through Hole Resistors - 56-PR02000201509JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201509JR500TR-ND
Through Hole Resistors 56-PR02000201509JR500TR-ND
15 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

15 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201509JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201509JR500CT-ND
Through Hole Resistors 56-PR02000201509JR500CT-ND
15 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

15 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 15 Ohm, 2 W, 5%; Resistance Vishay - 53M5216 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Ohm, 2 W, 5%; Resistance Vishay
53M5216
Metal Film Resistor, 15 Ohm, 2 W, 5%; Resistance Vishay 53M5216
METAL FILM RESISTOR, 15 OHM, 2 W, 5%; Resistance:15ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15 OHM, 2 W, 5%; Resistance:15ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 15 Ohm, 2 W, 1%; Resistance Vishay - 59M8457 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 15 Ohm, 2 W, 1%; Resistance Vishay
59M8457
Resistor, Metal Film, 15 Ohm, 2 W, 1%; Resistance Vishay 59M8457
RESISTOR, METAL FILM, 15 OHM, 2 W, 1%; Resistance:15ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 15 OHM, 2 W, 1%; Resistance:15ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000201509JR500 2513831 56-PR02000201509JR500TR-ND 53M5216 59M8457
Product Name 15 Ohm 2W 500V Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistor, 15 Ohm, 2 W, 5%; Resistance Vishay Resistor, Metal Film, 15 Ohm, 2 W, 1%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 15 ohms 0.1500 ohms 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 1 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details