Vishay PR02000201509JA100 Resistor
Vishay PR02000201509JA100 Resistor
Vishay PR02000201509JA100 Resistor
15 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
15 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 6835653 | 6835653P | BC4771TB-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Metal film | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial |
| Standards and Certifications | RoHS | RoHS | AEC-Q200 |
| Resistance Range | 15 ohms | 15 ohms | |
| Power Rating | 2 watts | 2 watts |