Vishay Precision Group Through-Hole 2W Resistor PR02000201508JA100

Description
1.5R Metal Film Resistor, 2W, 5%, Through Hole, Axial Product overview: PR02000201508JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201508JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5R Metal Film Resistor, 2W, 5%, Through Hole, Axial Product overview: PR02000201508JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201508JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W Resistor - 53-PR02000201508JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W Resistor
53-PR02000201508JA100
Through-Hole 2W Resistor 53-PR02000201508JA100
1.5R Metal Film Resistor, 2W, 5%, Through Hole, Axial Product overview: PR02000201508JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201508JA10 0 can be used for catalog matching and distributor lookup.

1.5R Metal Film Resistor, 2W, 5%, Through Hole, Axial Product overview: PR02000201508JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201508JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835619
Through Hole Resistors 6835619
Vishay PR02000201508JA100 Resistor

Vishay PR02000201508JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835619P
Through Hole Resistors 6835619P
Vishay PR02000201508JA100 Resistor

Vishay PR02000201508JA100 Resistor

Supplier's Site
Through Hole Resistors - 1701819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1701819
Through Hole Resistors 1701819
Vishay PR02000201508JA100 Resistor

Vishay PR02000201508JA100 Resistor

Supplier's Site
Through Hole Resistors - 56-PR02000201508JA100TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201508JA100TB-ND
Through Hole Resistors 56-PR02000201508JA100TB-ND
1.5 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.5 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201508JA100CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201508JA100CT-ND
Through Hole Resistors 56-PR02000201508JA100CT-ND
1.5 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

1.5 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Res, 1.5Ohm, 5%, 2W, Axial Rohs Compliant Vishay - 33AK3557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.5Ohm, 5%, 2W, Axial Rohs Compliant Vishay
33AK3557
Res, 1.5Ohm, 5%, 2W, Axial Rohs Compliant Vishay 33AK3557
RES, 1.5OHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

RES, 1.5OHM, 5%, 2W, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000201508JA100 6835619 6835619P 56-PR02000201508JA100TB-ND 33AK3557
Product Name Through-Hole 2W Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 1.5Ohm, 5%, 2W, Axial Rohs Compliant Vishay
Technology / Construction METAL FILM Metal film MetalFilm
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS RoHS AEC-Q200 RoHS
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers