Vishay Precision Group Through-Hole 2W 500V Resistor PR02000201503JA100

Description
150kR 5% 2W Metal Film Resistor, 500V, Through Hole Product overview: PR02000201503JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201503JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150kR 5% 2W Metal Film Resistor, 500V, Through Hole Product overview: PR02000201503JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201503JA10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 500V Resistor - 53-PR02000201503JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000201503JA100
Through-Hole 2W 500V Resistor 53-PR02000201503JA100
150kR 5% 2W Metal Film Resistor, 500V, Through Hole Product overview: PR02000201503JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201503JA10 0 can be used for catalog matching and distributor lookup.

150kR 5% 2W Metal Film Resistor, 500V, Through Hole Product overview: PR02000201503JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201503JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6835811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835811
Through Hole Resistors 6835811
Vishay PR02000201503JA100 Resistor

Vishay PR02000201503JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835811P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835811P
Through Hole Resistors 6835811P
Vishay PR02000201503JA100 Resistor

Vishay PR02000201503JA100 Resistor

Supplier's Site
Through Hole Resistors - BC4769CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4769CT-ND
Through Hole Resistors BC4769CT-ND
150 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

150 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4769TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4769TB-ND
Through Hole Resistors BC4769TB-ND
150 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

150 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Through Hole Resistors - PR02000201503JA100 - WS1304889-PR02000201503JA100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - PR02000201503JA100
WS1304889-PR02000201503JA100
Through Hole Resistors - PR02000201503JA100 WS1304889-PR02000201503JA100
Win Source Part Number: WS1304889-PR02000201 503JA100

Win Source Part Number: WS1304889-PR02000201503JA100

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000201503JA100 6835811 6835811P BC4769CT-ND WS1304889-PR02000201503JA100
Product Name Through-Hole 2W 500V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors - PR02000201503JA100
Technology / Construction METAL FILM Metal film MetalFilm
Resistance Range 150000 ohms 150000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details