Vishay Precision Group Through Hole Resistors PR02000201502JR500

Description
15 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-PR02000201502JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201502JR500CT-ND
Through Hole Resistors 56-PR02000201502JR500CT-ND
15 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

15 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201502JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201502JR500TR-ND
Through Hole Resistors 56-PR02000201502JR500TR-ND
15 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

15 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through-Hole 2W 500V Resistor - 53-PR02000201502JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000201502JR500
Through-Hole 2W 500V Resistor 53-PR02000201502JR500
2W 5% 15kR Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201502JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201502JR50 0 can be used for catalog matching and distributor lookup.

2W 5% 15kR Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201502JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201502JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 2513827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513827
Through Hole Resistors 2513827
Vishay PR02000201502JR500

Vishay PR02000201502JR500

Supplier's Site
Through Hole Resistors - 2513828P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513828P
Through Hole Resistors 2513828P
Vishay PR02000201502JR500

Vishay PR02000201502JR500

Supplier's Site
Through Hole Resistors - 2513828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513828
Through Hole Resistors 2513828
Vishay PR02000201502JR500

Vishay PR02000201502JR500

Supplier's Site
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed - 70121841 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
70121841
Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed 70121841
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site
Metal Film Resistor, 15 Kohm, 2 W, 5%; Resistance Vishay - 94C2453 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Kohm, 2 W, 5%; Resistance Vishay
94C2453
Metal Film Resistor, 15 Kohm, 2 W, 5%; Resistance Vishay 94C2453
METAL FILM RESISTOR, 15 KOHM, 2 W, 5%; Resistance:15kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15 KOHM, 2 W, 5%; Resistance:15kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 15Kohm, 2W, 5%, Full Reel; Resistance Vishay - 53R1875 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 2W, 5%, Full Reel; Resistance Vishay
53R1875
Metal Film Resistor, 15Kohm, 2W, 5%, Full Reel; Resistance Vishay 53R1875
METAL FILM RESISTOR, 15KOHM, 2W, 5%, FULL REEL; Resistance:15kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 2W, 5%, FULL REEL; Resistance:15kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 56-PR02000201502JR500CT-ND 53-PR02000201502JR500 2513827 70121841 94C2453
Product Name Through Hole Resistors Through-Hole 2W 500V Resistor Through Hole Resistors Resistor;Metal Film;Res 15 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed Metal Film Resistor, 15 Kohm, 2 W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers