Vishay PR02000201500JA100 Resistor
Vishay PR02000201500JA100 Resistor
150 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
150 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Win Source Part Number: 992834-PR02000201500
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 150 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC4766TB,BC4766CT
150 Ohm 5% 2W Metal Film Resistor, Through-Hole, AEC-Q200 Product overview: PR02000201500JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 150 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201500JA10
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6835697 | 6835697P | BC4766CT-ND | 992834-PR02000201500JA100 | 53-PR02000201500JA100 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistors - Through Hole Resistors | Automotive 150 Ohm 2W Resistor |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | METAL FILM | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ||
| Standards and Certifications | RoHS | RoHS | AEC-Q200 | RoHS | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | |
| Power Rating | 2 watts | 2 watts | 2 watts |