Vishay Intertechnology, Inc. Custom Parts - Custom Parts (N - R) - PR02000201470FA100 PR02000201470FA100

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130249-PR0200020147 0FA100 Length: 12 mm Operating Supply Voltage: 500 V Resistance: 147 Ω Width: 3.9 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130249-PR0200020147 0FA100 Length: 12 mm Operating Supply Voltage: 500 V Resistance: 147 Ω Width: 3.9 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PR02000201470FA100 - 1130249-PR02000201470FA100 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PR02000201470FA100
1130249-PR02000201470FA100
Custom Parts - Custom Parts (N - R) - PR02000201470FA100 1130249-PR02000201470FA100
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1130249-PR0200020147 0FA100 Length: 12 mm Operating Supply Voltage: 500 V Resistance: 147 Ω Width: 3.9 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1130249-PR02000201470FA100
Length: 12 mm
Operating Supply Voltage: 500 V
Resistance: 147 Ω
Width: 3.9 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1130249-PR02000201470FA100
Product Name Custom Parts - Custom Parts (N - R) - PR02000201470FA100
Unlock Full Specs
to access all available technical data