130 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film
Resistor,Metal Alloy,130KOhms,500WV
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | BC130KW-2TR-ND | 70K9121 |
| Product Name | Through Hole Resistors | Resistor,metal Alloy,130Kohms,500Wv,5+/-% Tol,-250,250Ppm-Tc Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalAlloy |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % |