130 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
130 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
130R 2W 5% Metal Film Resistor, 500V, Axial Product overview: PR02000201300JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201300JR50
METAL FILM RESISTOR, 130 OHM, 2 W, 5%; Resistance:130ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2513821 | 56-PR02000201300JR500TR-ND | 53-PR02000201300JR500 | 53M5215 |
| Product Name | Through Hole Resistors | Through Hole Resistors | 2W 500V Resistor | Metal Film Resistor, 130 Ohm, 2 W, 5%; Resistance Vishay |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 130 ohms | 130 ohms | 130 ohms | 130 ohms |
| Power Rating | 2 watts | 2 watts | 2 watts | |
| Standards and Certifications | RoHS | AEC-Q200 | RoHS | RoHS |
| Configuration | Single Resistor | Single Resistor |