1.2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
1.2 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Res Metal Film 1.2 Ohm 5% 2W 250ppm/C Conformal AXL Thru-Hole Ammo Pack Product overview: PR02000201208JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2 Ohm, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201208JA10
Win Source Part Number: 1374867-PR0200020120
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: PR02
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 1.2 Ohms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
Vishay PR02000201208JA100 Resistor
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 56-PR02000201208JA100TB-ND | 53-PR02000201208JA100 | 1374867-PR02000201208JA100 | 4411454 |
| Product Name | Through Hole Resistors | 1.2 Ohm 2W Resistor | Resistors - Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | Metal film | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 1.2 ohms | 1.2 ohms | 1.2 ohms |