Vishay Precision Group Through Hole Resistors PR02000201203JR500

Description
Vishay PR02000201203JR500
Request a Quote Datasheet
Description
Vishay PR02000201203JR500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2513813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513813
Through Hole Resistors 2513813
Vishay PR02000201203JR500

Vishay PR02000201203JR500

Supplier's Site
Through Hole Resistors - 2513814P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513814P
Through Hole Resistors 2513814P
Vishay PR02000201203JR500

Vishay PR02000201203JR500

Supplier's Site
Through Hole Resistors - 2513814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2513814
Through Hole Resistors 2513814
Vishay PR02000201203JR500

Vishay PR02000201203JR500

Supplier's Site
Through Hole Resistors - 56-PR02000201203JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201203JR500CT-ND
Through Hole Resistors 56-PR02000201203JR500CT-ND
120 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201203JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201203JR500TR-ND
Through Hole Resistors 56-PR02000201203JR500TR-ND
120 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

120 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 120 Kohm, 2 W, 5%; Resistance Vishay - 53M5211 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Kohm, 2 W, 5%; Resistance Vishay
53M5211
Metal Film Resistor, 120 Kohm, 2 W, 5%; Resistance Vishay 53M5211
METAL FILM RESISTOR, 120 KOHM, 2 W, 5%; Resistance:120kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120 KOHM, 2 W, 5%; Resistance:120kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 120Kohm, 2W, 5%, Full Reel; Resistance Vishay - 84R1664 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 120Kohm, 2W, 5%, Full Reel; Resistance Vishay
84R1664
Resistor, Metal Film, 120Kohm, 2W, 5%, Full Reel; Resistance Vishay 84R1664
RESISTOR, METAL FILM, 120KOHM, 2W, 5%, FULL REEL; Resistance:120kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 120KOHM, 2W, 5%, FULL REEL; Resistance:120kohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 120 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed - 70121845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 120 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
70121845
Resistor;Metal Film;Res 120 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed 70121845
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 2513813 56-PR02000201203JR500CT-ND 53M5211 70121845
Product Name Through Hole Resistors Through Hole Resistors Metal Film Resistor, 120 Kohm, 2 W, 5%; Resistance Vishay Resistor;Metal Film;Res 120 Kilohms;Pwr-Rtg 2 W;Tol 5%;Axial;Ceramic Housed
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 120000 ohms 120000 ohms 120000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details