2W 1.2kR 5% Metal Film Resistor, Through Hole, Axial, 500V Product overview: PR02000201201JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201201JA10
Vishay PR02000201201JA100 Resistor
Vishay PR02000201201JA100 Resistor
1.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
1.2 kOhms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200 Metal Film
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PR02000201201JA100 | 6835739 | 6835739P | BC4761TB-ND |
| Product Name | Through-Hole 2W 500V Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | METAL FILM | Metal film | MetalFilm | |
| Resistance Range | 1200 ohms | 1200 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | ||
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |