Vishay Precision Group Through-Hole 2W 500V Resistor PR02000201200JR500

Description
2W 120R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201200JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 120R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201200JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 500V Resistor - 53-PR02000201200JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000201200JR500
Through-Hole 2W 500V Resistor 53-PR02000201200JR500
2W 120R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201200JR50 0 can be used for catalog matching and distributor lookup.

2W 120R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201200JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201200JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374710-PR02000201200JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374710-PR02000201200JR500
Resistors - Through Hole Resistors 1374710-PR02000201200JR500
Win Source Part Number: 1374710-PR0200020120 0JR500 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: PR02 Package: Tape & Reel (TR) Product Status: Active Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±5% Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±250ppm/°C Resistance: 120 Ohms Power (Watts): 2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374710-PR02000201200JR500
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: PR02
Package: Tape & Reel (TR)
Product Status: Active
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±5%
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±250ppm/°C
Resistance: 120 Ohms
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201200JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201200JR500TR-ND
Through Hole Resistors 56-PR02000201200JR500TR-ND
120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201200JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201200JR500CT-ND
Through Hole Resistors 56-PR02000201200JR500CT-ND
120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 120 Ohm, 2 W, 5%; Resistance Vishay - 94C2448 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Ohm, 2 W, 5%; Resistance Vishay
94C2448
Metal Film Resistor, 120 Ohm, 2 W, 5%; Resistance Vishay 94C2448
METAL FILM RESISTOR, 120 OHM, 2 W, 5%; Resistance:120ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120 OHM, 2 W, 5%; Resistance:120ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 120 Ohm, 2W, 5%, Full Reel; Resistance Vishay - 84R1662 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 120 Ohm, 2W, 5%, Full Reel; Resistance Vishay
84R1662
Metal Film Resistor, 120 Ohm, 2W, 5%, Full Reel; Resistance Vishay 84R1662
METAL FILM RESISTOR, 120 OHM, 2W, 5%, FULL REEL; Resistance:120ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 120 OHM, 2W, 5%, FULL REEL; Resistance:120ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-PR02000201200JR500 1374710-PR02000201200JR500 56-PR02000201200JR500TR-ND 94C2448
Product Name Through-Hole 2W 500V Resistor Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistor, 120 Ohm, 2 W, 5%; Resistance Vishay
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details