Vishay Precision Group Through Hole Resistors PR02000201200JA100

Description
120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet
Description
120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - BC4760CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4760CT-ND
Through Hole Resistors BC4760CT-ND
120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - BC4760TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
BC4760TB-ND
Through Hole Resistors BC4760TB-ND
120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

120 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
978093-PR02000201200JA100
Resistors - Through Hole Resistors 978093-PR02000201200JA100
Win Source Part Number: 978093-PR02000201200 JA100 Category: Resistors>Through Hole Resistors Series: PR02 Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: BC4760CT,BC4760TB

Win Source Part Number: 978093-PR02000201200JA100
Category: Resistors>Through Hole Resistors
Series: PR02
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: BC4760CT,BC4760TB

Buy Now Datasheet
Through Hole Resistors - 6835694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835694
Through Hole Resistors 6835694
Vishay PR02000201200JA100 Resistor

Vishay PR02000201200JA100 Resistor

Supplier's Site
Through Hole Resistors - 6835694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6835694P
Through Hole Resistors 6835694P
Vishay PR02000201200JA100 Resistor

Vishay PR02000201200JA100 Resistor

Supplier's Site
Through Hole Resistors - 1701835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1701835
Through Hole Resistors 1701835
Vishay PR02000201200JA100 Resistor

Vishay PR02000201200JA100 Resistor

Supplier's Site
Through-Hole 500V Resistor - 53-PR02000201200JA100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 500V Resistor
53-PR02000201200JA100
Through-Hole 500V Resistor 53-PR02000201200JA100
120R 5% 500V Metal Film Resistor, Through Hole, Axial Product overview: PR02000201200JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201200JA10 0 can be used for catalog matching and distributor lookup.

120R 5% 500V Metal Film Resistor, Through Hole, Axial Product overview: PR02000201200JA100 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201200JA100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number BC4760CT-ND 978093-PR02000201200JA100 6835694 6835694P 53-PR02000201200JA100
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole 500V Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm Metal film METAL FILM
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details