Vishay Precision Group Through-Hole 2W 500V Resistor PR02000201009JR500

Description
2W 10R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201009JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201009JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 10R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201009JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201009JR50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2W 500V Resistor - 53-PR02000201009JR500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2W 500V Resistor
53-PR02000201009JR500
Through-Hole 2W 500V Resistor 53-PR02000201009JR500
2W 10R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201009JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201009JR50 0 can be used for catalog matching and distributor lookup.

2W 10R 5% Metal Film Resistor, 500V, Axial, Through Hole Product overview: PR02000201009JR500 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2W, 500V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PR02000201009JR500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 56-PR02000201009JR500CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201009JR500CT-ND
Through Hole Resistors 56-PR02000201009JR500CT-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

10 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 56-PR02000201009JR500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-PR02000201009JR500TR-ND
Through Hole Resistors 56-PR02000201009JR500TR-ND
10 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

10 Ohms ±5% 2W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1325912-PR02000201009JR500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325912-PR02000201009JR500
Resistors - Through Hole Resistors 1325912-PR02000201009JR500
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1325912-PR0200020100 9JR500 Category: Resistors>Through Hole Resistors Packaging: Reel - TR Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: BC10W-2CT,2306 198 23109,BC10W-2CT-ND,5 083NW10R00J12AFX,PPC 10W-2TR,BC10W-2TR,PP C10W-2CT,BC10W-2TR-N D,BC10W-2TRINACTIVE, 230619823109,BC10W-2 CTINACTIVE,5083NW10R 00J12AFXBC RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1325912-PR02000201009JR500
Category: Resistors>Through Hole Resistors
Packaging: Reel - TR
Features: Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety
Size / Dimension: 0.154" Dia x 0.394" L (3.90mm x 10.00mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: BC10W-2CT,2306 198 23109,BC10W-2CT-ND,5083NW10R00J12AFX,PPC10W-2TR,BC10W-2TR,PPC10W-2CT,BC10W-2TR-ND,BC10W-2TRINACTIVE,230619823109,BC10W-2CTINACTIVE,5083NW10R00J12AFXBC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Metal Film Resistor, 10 Ohm, 2 W, 5%; Resistance Vishay - 94C2439 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 2 W, 5%; Resistance Vishay
94C2439
Metal Film Resistor, 10 Ohm, 2 W, 5%; Resistance Vishay 94C2439
METAL FILM RESISTOR, 10 OHM, 2 W, 5%; Resistance:10ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 2 W, 5%; Resistance:10ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Ohm, 2W, 5%; Resistance Vishay - 25R4248 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 2W, 5%; Resistance Vishay
25R4248
Metal Film Resistor, 10 Ohm, 2W, 5%; Resistance Vishay 25R4248
METAL FILM RESISTOR, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 2W, 5%; Resistance:10ohm; Product Range:PR02 Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Ceramic Housed - 70121822 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Ceramic Housed
70121822
Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Ceramic Housed 70121822
A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”. Features High Power in Small Packages Defined Interruption Behaviour

A homogeneous film of metal alloy is deposited on a high grade ceramic body. After a helical groove has been cut in the resistive layer, tinned connecting wires of electrolytic copper or copper-clad iron are welded to the end-caps. The resistors are coated with a red, nonflammable lacquer which provides electrical, mechanical and climatic protection. This coating is not resistant to aggressive fluxes. The encapsulation is resistant to all cleaning solvents in accordance with “MIL-STD-202E, method 215”, and “IEC 60068-2-45”.
Features

  • High Power in Small Packages
  • Defined Interruption Behaviour
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-PR02000201009JR500 56-PR02000201009JR500CT-ND 1325912-PR02000201009JR500 94C2439 25R4248 70121822
Product Name Through-Hole 2W 500V Resistor Through Hole Resistors Resistors - Through Hole Resistors Metal Film Resistor, 10 Ohm, 2 W, 5%; Resistance Vishay Metal Film Resistor, 10 Ohm, 2W, 5%; Resistance Vishay Resistor;Metal Film;Res 10 Ohms;Pwr-Rtg2 W;Tol 5%;Axial;Ceramic Housed
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 500 volts 500 volts 500 volts 500 volts
Operating AC Voltage 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details